NationSkander California Corporation 695-2RS Full Ceramic Sealed Bearing 5x13x4 ZrO2 Kit8434

Description
695-2RS Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 695-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5mm x 13mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 13mm Width/Height/thickne ss: 4mm Size: 5 x 13 x 4 mm Quantity: One Bearing
Description
695-2RS Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 695-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5mm x 13mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 13mm Width/Height/thickne ss: 4mm Size: 5 x 13 x 4 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
695-2RS Full Ceramic Sealed Bearing 5x13x4 ZrO2 - Kit8434 - NationSkander California Corporation
Anaheim, CA, USA
695-2RS Full Ceramic Sealed Bearing 5x13x4 ZrO2
Kit8434
695-2RS Full Ceramic Sealed Bearing 5x13x4 ZrO2 Kit8434
695-2RS Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 695-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 5mm x 13mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 13mm Width/Height/thickne ss: 4mm Size: 5 x 13 x 4 mm Quantity: One Bearing

695-2RS Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 695-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 5mm x 13mm x 4mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 13mm
  • Width/Height/thickness: 4mm
  • Size: 5 x 13 x 4 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8434
Product Name 695-2RS Full Ceramic Sealed Bearing 5x13x4 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details