NationSkander California Corporation 609-2RS Bearing 9x24x7 Si3N4 Ceramic Kit8432

Description
S609-2RS Bearing categorized as thick section, double sealed, radial and deep groove ball bearings, S609-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S609-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S609-2RS bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S609-2RS bearings is lubricated with grease. Item: S609-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Size: 9mm x 24mm x 7mm Ball Bearings Inner Diameter (ID): 9mm Outer Diameter (OD): 24mm Dimensions: 9*24*7 mm/Metric Width/Height/thickne ss=7mm Width/Height/Bridth (W/H/B): 7mm Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Equal: 609-2RS1 & 609-2RZ Radial Clearance: C0 Equivalents: S609-2RS and S609RS Bearings
Description
S609-2RS Bearing categorized as thick section, double sealed, radial and deep groove ball bearings, S609-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S609-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S609-2RS bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S609-2RS bearings is lubricated with grease. Item: S609-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Size: 9mm x 24mm x 7mm Ball Bearings Inner Diameter (ID): 9mm Outer Diameter (OD): 24mm Dimensions: 9*24*7 mm/Metric Width/Height/thickne ss=7mm Width/Height/Bridth (W/H/B): 7mm Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Equal: 609-2RS1 & 609-2RZ Radial Clearance: C0 Equivalents: S609-2RS and S609RS Bearings

Suppliers

Company
Product
Description
Supplier Links
609-2RS Bearing 9x24x7 Si3N4 Ceramic - Kit8432 - NationSkander California Corporation
Anaheim, CA, USA
609-2RS Bearing 9x24x7 Si3N4 Ceramic
Kit8432
609-2RS Bearing 9x24x7 Si3N4 Ceramic Kit8432
S609-2RS Bearing categorized as thick section, double sealed, radial and deep groove ball bearings, S609-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S609-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S609-2RS bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S609-2RS bearings is lubricated with grease. Item: S609-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Size: 9mm x 24mm x 7mm Ball Bearings Inner Diameter (ID): 9mm Outer Diameter (OD): 24mm Dimensions: 9*24*7 mm/Metric Width/Height/thickne ss=7mm Width/Height/Bridth (W/H/B): 7mm Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Equal: 609-2RS1 & 609-2RZ Radial Clearance: C0 Equivalents: S609-2RS and S609RS Bearings

S609-2RS Bearing categorized as thick section, double sealed, radial and deep groove ball bearings, S609-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S609-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S609-2RS bearings is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S609-2RS bearings is lubricated with grease.

  • Item: S609-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Size: 9mm x 24mm x 7mm Ball Bearings
  • Inner Diameter (ID): 9mm
  • Outer Diameter (OD): 24mm
  • Dimensions: 9*24*7 mm/Metric
  • Width/Height/thickness=7mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Quantity: One Bearing
  • Equal: 609-2RS1 & 609-2RZ
  • Radial Clearance: C0
  • Equivalents: S609-2RS and S609RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8432
Product Name 609-2RS Bearing 9x24x7 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details