NationSkander California Corporation 607-2RS Bearing 7x19x6 Si3N4 Ceramic Kit8431

Description
S607-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S607-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S607-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S607-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S607-2RS bearing is lubricated with grease. Type: Deep groove radial ball bearings Name: S607-2RS ball bearing Item: Double Sealed Ball Bearings S607-2RS Size: 7mm x 19mm x 6mm Ball Bearings Inner Diameter (ID): 7mm Outer Diameter (OD): 19mm Dimensions: 7*19*6 mm/Metric Width/Height/thickne ss=6mm Equal: 607-2RS1 & 607-2RZ Width/Height/Bridth (W/H/B): 6mm S607-2RS Quality: ABEC-7 quality S607-2RS Material: Stainless Steel S607-2RS Cage: Stainless Steel Balls: Ceramic Si3N4 S607-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1 S607-2RS Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Radial Clearance: C0 Equivalents: S607-2RS and S607RS Bearings
Description
S607-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S607-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S607-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S607-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S607-2RS bearing is lubricated with grease. Type: Deep groove radial ball bearings Name: S607-2RS ball bearing Item: Double Sealed Ball Bearings S607-2RS Size: 7mm x 19mm x 6mm Ball Bearings Inner Diameter (ID): 7mm Outer Diameter (OD): 19mm Dimensions: 7*19*6 mm/Metric Width/Height/thickne ss=6mm Equal: 607-2RS1 & 607-2RZ Width/Height/Bridth (W/H/B): 6mm S607-2RS Quality: ABEC-7 quality S607-2RS Material: Stainless Steel S607-2RS Cage: Stainless Steel Balls: Ceramic Si3N4 S607-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1 S607-2RS Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Radial Clearance: C0 Equivalents: S607-2RS and S607RS Bearings

Suppliers

Company
Product
Description
Supplier Links
607-2RS Bearing 7x19x6 Si3N4 Ceramic - Kit8431 - NationSkander California Corporation
Anaheim, CA, USA
607-2RS Bearing 7x19x6 Si3N4 Ceramic
Kit8431
607-2RS Bearing 7x19x6 Si3N4 Ceramic Kit8431
S607-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S607-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S607-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S607-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S607-2RS bearing is lubricated with grease. Type: Deep groove radial ball bearings Name: S607-2RS ball bearing Item: Double Sealed Ball Bearings S607-2RS Size: 7mm x 19mm x 6mm Ball Bearings Inner Diameter (ID): 7mm Outer Diameter (OD): 19mm Dimensions: 7*19*6 mm/Metric Width/Height/thickne ss=6mm Equal: 607-2RS1 & 607-2RZ Width/Height/Bridth (W/H/B): 6mm S607-2RS Quality: ABEC-7 quality S607-2RS Material: Stainless Steel S607-2RS Cage: Stainless Steel Balls: Ceramic Si3N4 S607-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1 S607-2RS Lubrication: Self Lubricated (Grease SRL) Bearing Quantity: One Bearing Radial Clearance: C0 Equivalents: S607-2RS and S607RS Bearings

S607-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S607-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S607-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S607-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S607-2RS bearing is lubricated with grease.

  • Type: Deep groove radial ball bearings
  • Name: S607-2RS ball bearing
  • Item: Double Sealed Ball Bearings
  • S607-2RS Size: 7mm x 19mm x 6mm Ball Bearings
  • Inner Diameter (ID): 7mm
  • Outer Diameter (OD): 19mm
  • Dimensions: 7*19*6 mm/Metric
  • Width/Height/thickness=6mm
  • Equal: 607-2RS1 & 607-2RZ
  • Width/Height/Bridth (W/H/B): 6mm
  • S607-2RS Quality: ABEC-7 quality
  • S607-2RS Material: Stainless Steel
  • S607-2RS Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • S607-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1
  • S607-2RS Lubrication: Self Lubricated (Grease SRL) Bearing
  • Quantity: One Bearing
  • Radial Clearance: C0
  • Equivalents: S607-2RS and S607RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8431
Product Name 607-2RS Bearing 7x19x6 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details