NationSkander California Corporation 10 Bearing 624ZZ kit843

Description
10 Bearings 624ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 13mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 624ZZ Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM
Description
10 Bearings 624ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 13mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 624ZZ Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 624ZZ - kit843 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 624ZZ
kit843
10 Bearing 624ZZ kit843
10 Bearings 624ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 13mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 624ZZ Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM

10 Bearings 624ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 13mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 4mm x 13mm x 5mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 624ZZ
  • Dynamic load rating Cr: 1,300 N
  • Static load rating Cor: 490 N
  • Limiting Speed:
    • Grease Lubrication: 44,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit843
Product Name 10 Bearing 624ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details