NationSkander California Corporation S685ZZ Ceramic Bearing 5x11x5 Kit8427

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 5*11*5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=11mm Width/Height/thickne ss=5mm Size: 5mm x 11mm x 5mm Quantity: One Bearing
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 5*11*5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=11mm Width/Height/thickne ss=5mm Size: 5mm x 11mm x 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S685ZZ Ceramic Bearing 5x11x5 - Kit8427 - NationSkander California Corporation
Anaheim, CA, USA
S685ZZ Ceramic Bearing 5x11x5
Kit8427
S685ZZ Ceramic Bearing 5x11x5 Kit8427
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 5*11*5 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=11mm Width/Height/thickne ss=5mm Size: 5mm x 11mm x 5mm Quantity: One Bearing

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Lubrication:Dry
  • Dimensions: 5*11*5 mm/Metric
  • ID (inner diameter)/Bore=5mm
  • OD (outer diameter)=11mm
  • Width/Height/thickness=5mm
  • Size: 5mm x 11mm x 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8427
Product Name S685ZZ Ceramic Bearing 5x11x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details