1634-2RS Full Ceramic Ball Bearing, the inner diameter is 3/4", outer diameter is 1" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.
Item: 1634-2RS Ball Bearing
Type: Full Ceramic Ball Bearing
Cage: PTFE
Closures: PTFE Covers (white)
Balls: ZrO2 Ceramic (zirconia)
Inner/outer races: ZrO2 Ceramic
Dimensions: 3/4" x 1" x 5/32" inch
ID (inner diameter)/Bore: 3/4" inch
OD (outer diameter): 1" inch
Width/Height/thickne
ss: 5/32" inch
Size: 3/4" x 1" x 5/32"
Quantity: One Bearing
1634-2RS Full Ceramic Ball Bearing, the inner diameter is 3/4", outer diameter is 1" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.
- Item: 1634-2RS Ball Bearing
- Type: Full Ceramic Ball Bearing
- Cage: PTFE
- Closures: PTFE Covers (white)
- Balls: ZrO2 Ceramic (zirconia)
- Inner/outer races: ZrO2 Ceramic
- Dimensions: 3/4" x 1" x 5/32" inch
- ID (inner diameter)/Bore: 3/4" inch
- OD (outer diameter): 1" inch
- Width/Height/thickness: 5/32" inch
- Size: 3/4" x 1" x 5/32"
- Quantity: One Bearing