NationSkander California Corporation R2-5-2RS Full Ceramic Sealed Bearing 1/8 Kit8422

Description
R2-5-2RS Full Ceramic Ball Bearing, the inner diameter is 1/8", outer diameter is 5/16" and the width is 9/64", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R2-5-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/8" x 5/16" x 9/64" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Size: 1/8" x 5/16" x 9/64" Quantity: One Bearing
Description
R2-5-2RS Full Ceramic Ball Bearing, the inner diameter is 1/8", outer diameter is 5/16" and the width is 9/64", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R2-5-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/8" x 5/16" x 9/64" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Size: 1/8" x 5/16" x 9/64" Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R2-5-2RS Full Ceramic Sealed Bearing 1/8 - Kit8422 - NationSkander California Corporation
Anaheim, CA, USA
R2-5-2RS Full Ceramic Sealed Bearing 1/8
Kit8422
R2-5-2RS Full Ceramic Sealed Bearing 1/8 Kit8422
R2-5-2RS Full Ceramic Ball Bearing, the inner diameter is 1/8", outer diameter is 5/16" and the width is 9/64", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R2-5-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/8" x 5/16" x 9/64" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Size: 1/8" x 5/16" x 9/64" Quantity: One Bearing

R2-5-2RS Full Ceramic Ball Bearing, the inner diameter is 1/8", outer diameter is 5/16" and the width is 9/64", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R2-5-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 1/8" x 5/16" x 9/64" inch
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 5/16" inch
  • Width/Height/thickness: 9/64" inch
  • Size: 1/8" x 5/16" x 9/64"
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8422
Product Name R2-5-2RS Full Ceramic Sealed Bearing 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2500 inch (107.950 mm)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details