NationSkander California Corporation R4-2RS Full Ceramic Sealed Bearing 1/4 Kit8421

Description
R4-2RS Full Ceramic Ball Bearing, the inner diameter is 1/4" inch, outer diameter is 5/8" inch and the width is 0.196" inch, Bearing is made of Ceramic. Item: R4-2RS Ball Bearing Type: Sealed Full Ceramic bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 5/8" x 0.196" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Quantity: One Bearing
Description
R4-2RS Full Ceramic Ball Bearing, the inner diameter is 1/4" inch, outer diameter is 5/8" inch and the width is 0.196" inch, Bearing is made of Ceramic. Item: R4-2RS Ball Bearing Type: Sealed Full Ceramic bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 5/8" x 0.196" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R4-2RS Full Ceramic Sealed Bearing 1/4 - Kit8421 - NationSkander California Corporation
Anaheim, CA, USA
R4-2RS Full Ceramic Sealed Bearing 1/4
Kit8421
R4-2RS Full Ceramic Sealed Bearing 1/4 Kit8421
R4-2RS Full Ceramic Ball Bearing, the inner diameter is 1/4" inch, outer diameter is 5/8" inch and the width is 0.196" inch, Bearing is made of Ceramic. Item: R4-2RS Ball Bearing Type: Sealed Full Ceramic bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 5/8" x 0.196" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Quantity: One Bearing

R4-2RS Full Ceramic Ball Bearing, the inner diameter is 1/4" inch, outer diameter is 5/8" inch and the width is 0.196" inch, Bearing is made of Ceramic.

  • Item: R4-2RS Ball Bearing
  • Type: Sealed Full Ceramic bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 1/4" x 5/8" x 0.196" inch
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 5/8" inch
  • Width/Height/thickness: 0.196" inch
  • Size: 1/4" x 5/8" x 0.196" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8421
Product Name R4-2RS Full Ceramic Sealed Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details