NationSkander California Corporation Full Ceramic Sealed Bearing 4x8x3 ZrO2 Kit8420

Description
4 x 8 x 3 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 3mm, Bearing is made of Ceramic. Item: 4 x 8 x 3 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 8mm x 3mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 3mm Size: 4 x 8 x 3 mm Quantity: One Bearing
Description
4 x 8 x 3 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 3mm, Bearing is made of Ceramic. Item: 4 x 8 x 3 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 8mm x 3mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 3mm Size: 4 x 8 x 3 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Sealed Bearing 4x8x3 ZrO2 - Kit8420 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Sealed Bearing 4x8x3 ZrO2
Kit8420
Full Ceramic Sealed Bearing 4x8x3 ZrO2 Kit8420
4 x 8 x 3 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 3mm, Bearing is made of Ceramic. Item: 4 x 8 x 3 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 8mm x 3mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 3mm Size: 4 x 8 x 3 mm Quantity: One Bearing

4 x 8 x 3 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 3mm, Bearing is made of Ceramic.

  • Item: 4 x 8 x 3 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 4mm x 8mm x 3mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 8mm
  • Width/Height/thickness: 3mm
  • Size: 4 x 8 x 3 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8420
Product Name Full Ceramic Sealed Bearing 4x8x3 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details