NationSkander California Corporation 10 Bearing 634ZZ 4x16 kit842

Description
10 Bearings 634ZZ Ball Bearings for many applications, 634ZZ a special size that could be used in many applications that uses this size 4mm x 16mm x 5mm. 634ZZ Bearings are made of Chrome Steel, 634ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 634ZZ bearings are pre-lubricated with grease. Item: 634ZZ Double Shielded Ball Bearings 634ZZ Size: 4 x 16 x 5 mm Type: 634ZZ Deep groove ball bearings 634ZZ Closures: 2 Metal Shields 634Z 634ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 634ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
10 Bearings 634ZZ Ball Bearings for many applications, 634ZZ a special size that could be used in many applications that uses this size 4mm x 16mm x 5mm. 634ZZ Bearings are made of Chrome Steel, 634ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 634ZZ bearings are pre-lubricated with grease. Item: 634ZZ Double Shielded Ball Bearings 634ZZ Size: 4 x 16 x 5 mm Type: 634ZZ Deep groove ball bearings 634ZZ Closures: 2 Metal Shields 634Z 634ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 634ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 634ZZ 4x16 - kit842 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 634ZZ 4x16
kit842
10 Bearing 634ZZ 4x16 kit842
10 Bearings 634ZZ Ball Bearings for many applications, 634ZZ a special size that could be used in many applications that uses this size 4mm x 16mm x 5mm. 634ZZ Bearings are made of Chrome Steel, 634ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 634ZZ bearings are pre-lubricated with grease. Item: 634ZZ Double Shielded Ball Bearings 634ZZ Size: 4 x 16 x 5 mm Type: 634ZZ Deep groove ball bearings 634ZZ Closures: 2 Metal Shields 634Z 634ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 634ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

10 Bearings 634ZZ Ball Bearings for many applications, 634ZZ a special size that could be used in many applications that uses this size 4mm x 16mm x 5mm. 634ZZ Bearings are made of Chrome Steel, 634ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 634ZZ bearings are pre-lubricated with grease.

  • Item: 634ZZ Double Shielded Ball Bearings
  • 634ZZ Size: 4 x 16 x 5 mm
  • Type: 634ZZ Deep groove ball bearings
  • 634ZZ Closures: 2 Metal Shields 634Z
  • 634ZZ Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 634ZZ
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit842
Product Name 10 Bearing 634ZZ 4x16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details