NationSkander California Corporation Full Ceramic Bearing 17x28x7 Kit8415

Description
17x28x7 Full CeramicBall Bearing, the inner diameter is 17mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 17x28x7 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 17mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 28mm Width: 7mm Size: 17 x 28 x 7 mm Quantity:One Bearing
Description
17x28x7 Full CeramicBall Bearing, the inner diameter is 17mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 17x28x7 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 17mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 28mm Width: 7mm Size: 17 x 28 x 7 mm Quantity:One Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing 17x28x7 - Kit8415 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing 17x28x7
Kit8415
Full Ceramic Bearing 17x28x7 Kit8415
17x28x7 Full CeramicBall Bearing, the inner diameter is 17mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 17x28x7 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 17mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 28mm Width: 7mm Size: 17 x 28 x 7 mm Quantity:One Bearing

17x28x7 Full CeramicBall Bearing, the inner diameter is 17mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 17x28x7 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 17mm x 28mm x 7mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 28mm
  • Width: 7mm
  • Size: 17 x 28 x 7 mm
  • Quantity:One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8415
Product Name Full Ceramic Bearing 17x28x7
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details