NationSkander California Corporation Full Ceramic 16003 Bearing 17x35x8 Silicon Nitride Kit8414

Description
Full Ceramic 17x35 mm Ball Bearings, the inner diameter is 17, outer diameter is 35 and the width is 8, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16003 Ball bearings Type: Full Ceramic 17x35 mm Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 17mm x 35mm x 8mm Quantity: One ball bearing
Description
Full Ceramic 17x35 mm Ball Bearings, the inner diameter is 17, outer diameter is 35 and the width is 8, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16003 Ball bearings Type: Full Ceramic 17x35 mm Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 17mm x 35mm x 8mm Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic 16003 Bearing 17x35x8 Silicon Nitride - Kit8414 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic 16003 Bearing 17x35x8 Silicon Nitride
Kit8414
Full Ceramic 16003 Bearing 17x35x8 Silicon Nitride Kit8414
Full Ceramic 17x35 mm Ball Bearings, the inner diameter is 17, outer diameter is 35 and the width is 8, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16003 Ball bearings Type: Full Ceramic 17x35 mm Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Size: 17mm x 35mm x 8mm Quantity: One ball bearing

Full Ceramic 17x35 mm Ball Bearings, the inner diameter is 17, outer diameter is 35 and the width is 8, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 16003 Ball bearings
  • Type: Full Ceramic 17x35 mm
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Size: 17mm x 35mm x 8mm
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8414
Product Name Full Ceramic 16003 Bearing 17x35x8 Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details