NationSkander California Corporation 499502-2RS Full Ceramic Sealed Bearing 5/8 Kit8413

Description
499502-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8" inch, outer diameter is 1 3/8" inch and the width is 7/16" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 499502-2RS Ball Bearing Type: Sealed Full Ceramic bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 5/8" x 1 3/8" x 7/16" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 7/16" inch Quantity: One Bearing
Description
499502-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8" inch, outer diameter is 1 3/8" inch and the width is 7/16" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 499502-2RS Ball Bearing Type: Sealed Full Ceramic bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 5/8" x 1 3/8" x 7/16" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 7/16" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
499502-2RS Full Ceramic Sealed Bearing 5/8 - Kit8413 - NationSkander California Corporation
Anaheim, CA, USA
499502-2RS Full Ceramic Sealed Bearing 5/8
Kit8413
499502-2RS Full Ceramic Sealed Bearing 5/8 Kit8413
499502-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8" inch, outer diameter is 1 3/8" inch and the width is 7/16" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 499502-2RS Ball Bearing Type: Sealed Full Ceramic bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 5/8" x 1 3/8" x 7/16" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 7/16" inch Quantity: One Bearing

499502-2RS Full Ceramic Ball Bearing, the inner diameter is 5/8" inch, outer diameter is 1 3/8" inch and the width is 7/16" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 499502-2RS Ball Bearing
  • Type: Sealed Full Ceramic bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 5/8" x 1 3/8" x 7/16" inch
  • Inner Diameter: 5/8" inch
  • Outer Diameter: 1 3/8" inch
  • Width: 7/16" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8413
Product Name 499502-2RS Full Ceramic Sealed Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details