NationSkander California Corporation MR3722-2RS Full Ceramic Sealed Bearing 22x37x9 ZrO2 Kit8411

Description
MR3722-2RS Full Ceramic Ball Bearing, the inner diameter is 22mm, outer diameter is 37mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: MR3722-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 22mm x 37mm x 9mm Inner Diameter: 22mm Outer Diameter: 37mm Width: 9mm Quantity: One Bearing
Description
MR3722-2RS Full Ceramic Ball Bearing, the inner diameter is 22mm, outer diameter is 37mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: MR3722-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 22mm x 37mm x 9mm Inner Diameter: 22mm Outer Diameter: 37mm Width: 9mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MR3722-2RS Full Ceramic Sealed Bearing 22x37x9 ZrO2 - Kit8411 - NationSkander California Corporation
Anaheim, CA, USA
MR3722-2RS Full Ceramic Sealed Bearing 22x37x9 ZrO2
Kit8411
MR3722-2RS Full Ceramic Sealed Bearing 22x37x9 ZrO2 Kit8411
MR3722-2RS Full Ceramic Ball Bearing, the inner diameter is 22mm, outer diameter is 37mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: MR3722-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 22mm x 37mm x 9mm Inner Diameter: 22mm Outer Diameter: 37mm Width: 9mm Quantity: One Bearing

MR3722-2RS Full Ceramic Ball Bearing, the inner diameter is 22mm, outer diameter is 37mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: MR3722-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 22mm x 37mm x 9mm
  • Inner Diameter: 22mm
  • Outer Diameter: 37mm
  • Width: 9mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8411
Product Name MR3722-2RS Full Ceramic Sealed Bearing 22x37x9 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details