NationSkander California Corporation 10 Bearing 10x20x5 Single kit841

Description
10 Single Side Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 10mmx 20mmx 5mm. Bearings are made of Chrome Steel, each bearing has one Metal Shield to protect the bearing from dust or any possible contamination. Item: MR2010Z Single Side Shielded Ball Bearings Type: Deep groove ball bearings Shields: One Metal Shield Lubrication: Oil Preserved Size: 10mmx 20mmx 5mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
10 Single Side Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 10mmx 20mmx 5mm. Bearings are made of Chrome Steel, each bearing has one Metal Shield to protect the bearing from dust or any possible contamination. Item: MR2010Z Single Side Shielded Ball Bearings Type: Deep groove ball bearings Shields: One Metal Shield Lubrication: Oil Preserved Size: 10mmx 20mmx 5mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 10x20x5 Single - kit841 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 10x20x5 Single
kit841
10 Bearing 10x20x5 Single kit841
10 Single Side Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 10mmx 20mmx 5mm. Bearings are made of Chrome Steel, each bearing has one Metal Shield to protect the bearing from dust or any possible contamination. Item: MR2010Z Single Side Shielded Ball Bearings Type: Deep groove ball bearings Shields: One Metal Shield Lubrication: Oil Preserved Size: 10mmx 20mmx 5mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

10 Single Side Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 10mmx 20mmx 5mm. Bearings are made of Chrome Steel, each bearing has one Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: MR2010Z Single Side Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: One Metal Shield
  • Lubrication: Oil Preserved
  • Size: 10mmx 20mmx 5mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit841
Product Name 10 Bearing 10x20x5 Single
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details