NationSkander California Corporation RM2ZZ 3/8 Kit8407

Description
RM2ZZ 3/8" V Groove Guide Bearing, bearing is a Shielded Item: RM2ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Load rating C: 8,260 N Load rating Co: 2,650 N Limiting Speed: Grease Lubrication: 6,500 RPM
Description
RM2ZZ 3/8" V Groove Guide Bearing, bearing is a Shielded Item: RM2ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Load rating C: 8,260 N Load rating Co: 2,650 N Limiting Speed: Grease Lubrication: 6,500 RPM

Suppliers

Company
Product
Description
Supplier Links
RM2ZZ 3/8 Kit8407
RM2ZZ 3/8" V Groove Guide Bearing, bearing is a Shielded Item: RM2ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Load rating C: 8,260 N Load rating Co: 2,650 N Limiting Speed: Grease Lubrication: 6,500 RPM

RM2ZZ 3/8" V Groove Guide Bearing, bearing is a Shielded

  • Item: RM2ZZ Bearing
  • Type: V Groove Guide Bearing
  • Quantity: One bearing
  • Load rating C: 8,260 N
  • Load rating Co: 2,650 N
  • Limiting Speed:
    • Grease Lubrication: 6,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8407
Product Name RM2ZZ 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details