NationSkander California Corporation RM3-2RS 12mm V Groove Guide Bearing Sealed Kit8406

Description
RM3-2RS 12mm V Groove Guide Bearing, bearing is a Sealed Item: RM3-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 5,530 N Static load rating Cor: 5,200 N Limiting Speed: Grease Lubrication: 31,000 RPM
Description
RM3-2RS 12mm V Groove Guide Bearing, bearing is a Sealed Item: RM3-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 5,530 N Static load rating Cor: 5,200 N Limiting Speed: Grease Lubrication: 31,000 RPM

Suppliers

Company
Product
Description
Supplier Links
RM3-2RS 12mm V Groove Guide Bearing Sealed - Kit8406 - NationSkander California Corporation
Anaheim, CA, USA
RM3-2RS 12mm V Groove Guide Bearing Sealed
Kit8406
RM3-2RS 12mm V Groove Guide Bearing Sealed Kit8406
RM3-2RS 12mm V Groove Guide Bearing, bearing is a Sealed Item: RM3-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 5,530 N Static load rating Cor: 5,200 N Limiting Speed: Grease Lubrication: 31,000 RPM

RM3-2RS 12mm V Groove Guide Bearing, bearing is a Sealed

  • Item: RM3-2RS Bearing
  • Type: V Groove Guide Bearing
  • Quantity: One bearing
  • Dynamic load rating Cr: 5,530 N
  • Static load rating Cor: 5,200 N
  • Limiting Speed:
    • Grease Lubrication: 31,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8406
Product Name RM3-2RS 12mm V Groove Guide Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details