NationSkander California Corporation RM2-2RS 3/8 Kit8405

Description
RM2-2RS 3/8" V Groove Guide Bearing, bearing is a Sealed Item: RM2-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Load rating C: 8,260 N Load rating Co: 2,650 N Limiting Speed: Grease Lubrication: 6,500 RPM
Description
RM2-2RS 3/8" V Groove Guide Bearing, bearing is a Sealed Item: RM2-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Load rating C: 8,260 N Load rating Co: 2,650 N Limiting Speed: Grease Lubrication: 6,500 RPM

Suppliers

Company
Product
Description
Supplier Links
RM2-2RS 3/8 Kit8405
RM2-2RS 3/8" V Groove Guide Bearing, bearing is a Sealed Item: RM2-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Load rating C: 8,260 N Load rating Co: 2,650 N Limiting Speed: Grease Lubrication: 6,500 RPM

RM2-2RS 3/8" V Groove Guide Bearing, bearing is a Sealed

  • Item: RM2-2RS Bearing
  • Type: V Groove Guide Bearing
  • Quantity: One bearing
  • Load rating C: 8,260 N
  • Load rating Co: 2,650 N
  • Limiting Speed:
    • Grease Lubrication: 6,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8405
Product Name RM2-2RS 3/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
Ball Bearings - 2346874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details