NationSkander California Corporation 6mm Bearing/Bushing LM6UU Linear Motion Kit8377

Description
LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is 19mm.Bearing has Built-in Rubber Seals Item: LM6UU Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Size: 6mmx 12mmx 19mm Quantity: One Bearings Dynamic load rating Cr: 7 KFG Static load rating Cor: 13 KFG
Description
LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is 19mm.Bearing has Built-in Rubber Seals Item: LM6UU Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Size: 6mmx 12mmx 19mm Quantity: One Bearings Dynamic load rating Cr: 7 KFG Static load rating Cor: 13 KFG

Suppliers

Company
Product
Description
Supplier Links
6mm Bearing/Bushing LM6UU Linear Motion - Kit8377 - NationSkander California Corporation
Anaheim, CA, USA
6mm Bearing/Bushing LM6UU Linear Motion
Kit8377
6mm Bearing/Bushing LM6UU Linear Motion Kit8377
LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is 19mm.Bearing has Built-in Rubber Seals Item: LM6UU Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Size: 6mmx 12mmx 19mm Quantity: One Bearings Dynamic load rating Cr: 7 KFG Static load rating Cor: 13 KFG

LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is 19mm.Bearing has Built-in Rubber Seals

  • Item: LM6UU Bearing
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 3
  • Size: 6mmx 12mmx 19mm
  • Quantity: One Bearings
  • Dynamic load rating Cr: 7 KFG
  • Static load rating Cor: 13 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8377
Product Name 6mm Bearing/Bushing LM6UU Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details