NationSkander California Corporation Angular Contact Bearing Air Conditioner Sealed 40x62x24 Kit8360

Description
40x62x24 Double-row Angular Contact Ball Bearing, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). bearing is made from Chrome Steel. Item: 40x62x24 Ball Bearing Type: Double-Row Angular Contact Ball Bearing Closures: Rubber Sealed Inner Diameter: 40mm Outer Diameter: 62mm Width: 24mm Size: 40mm x 62mm x 24mm Quantity: One Bearing
Description
40x62x24 Double-row Angular Contact Ball Bearing, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). bearing is made from Chrome Steel. Item: 40x62x24 Ball Bearing Type: Double-Row Angular Contact Ball Bearing Closures: Rubber Sealed Inner Diameter: 40mm Outer Diameter: 62mm Width: 24mm Size: 40mm x 62mm x 24mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearing Air Conditioner Sealed 40x62x24 - Kit8360 - NationSkander California Corporation
Anaheim, CA, USA
Angular Contact Bearing Air Conditioner Sealed 40x62x24
Kit8360
Angular Contact Bearing Air Conditioner Sealed 40x62x24 Kit8360
40x62x24 Double-row Angular Contact Ball Bearing, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). bearing is made from Chrome Steel. Item: 40x62x24 Ball Bearing Type: Double-Row Angular Contact Ball Bearing Closures: Rubber Sealed Inner Diameter: 40mm Outer Diameter: 62mm Width: 24mm Size: 40mm x 62mm x 24mm Quantity: One Bearing

40x62x24 Double-row Angular Contact Ball Bearing, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). bearing is made from Chrome Steel.

  • Item: 40x62x24 Ball Bearing
  • Type: Double-Row Angular Contact Ball Bearing
  • Closures: Rubber Sealed
  • Inner Diameter: 40mm
  • Outer Diameter: 62mm
  • Width: 24mm
  • Size: 40mm x 62mm x 24mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8360
Product Name Angular Contact Bearing Air Conditioner Sealed 40x62x24
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details