NationSkander California Corporation 10 Bearing 7x11 Sealed 7x11x3 kit836

Description
10 Double SealedBall Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 7mm x 11mm x3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 49,000 RPM
Description
10 Double SealedBall Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 7mm x 11mm x3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 49,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 7x11 Sealed 7x11x3 - kit836 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 7x11 Sealed 7x11x3
kit836
10 Bearing 7x11 Sealed 7x11x3 kit836
10 Double SealedBall Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 7mm x 11mm x3mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 49,000 RPM

10 Double SealedBall Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 7mm x 11mm x3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 430 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 49,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit836
Product Name 10 Bearing 7x11 Sealed 7x11x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details