NationSkander California Corporation 5206ZZ Angular Contact Bearing 30x62x23.8 Kit8355

Description
5206ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).Bearing is made from Chrome Steel. Item: 5206ZZ Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Metal Shields Dimensions: 30mm x 62mm x 23.8mm/Metric inner diameter: 30mm outer diameter: 62mm Width: 23.8mm Size: 30 x 62 x 23.8 mm Quantity: One Bearing Dynamic load rating Cr: 25,900 N Static load rating Cor: 18,700 N Limiting Speed: Grease Lubrication: 8,000 RPM
Description
5206ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).Bearing is made from Chrome Steel. Item: 5206ZZ Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Metal Shields Dimensions: 30mm x 62mm x 23.8mm/Metric inner diameter: 30mm outer diameter: 62mm Width: 23.8mm Size: 30 x 62 x 23.8 mm Quantity: One Bearing Dynamic load rating Cr: 25,900 N Static load rating Cor: 18,700 N Limiting Speed: Grease Lubrication: 8,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5206ZZ Angular Contact Bearing 30x62x23.8 - Kit8355 - NationSkander California Corporation
Anaheim, CA, USA
5206ZZ Angular Contact Bearing 30x62x23.8
Kit8355
5206ZZ Angular Contact Bearing 30x62x23.8 Kit8355
5206ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).Bearing is made from Chrome Steel. Item: 5206ZZ Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Metal Shields Dimensions: 30mm x 62mm x 23.8mm/Metric inner diameter: 30mm outer diameter: 62mm Width: 23.8mm Size: 30 x 62 x 23.8 mm Quantity: One Bearing Dynamic load rating Cr: 25,900 N Static load rating Cor: 18,700 N Limiting Speed: Grease Lubrication: 8,000 RPM

5206ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).Bearing is made from Chrome Steel.

  • Item: 5206ZZ Bearing
  • Type: Double-Row Angular Contact ball bearing
  • Closures: 2 Metal Shields
  • Dimensions: 30mm x 62mm x 23.8mm/Metric
  • inner diameter: 30mm
  • outer diameter: 62mm
  • Width: 23.8mm
  • Size: 30 x 62 x 23.8 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 25,900 N
  • Static load rating Cor: 18,700 N
  • Limiting Speed:
    • Grease Lubrication: 8,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8355
Product Name 5206ZZ Angular Contact Bearing 30x62x23.8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details