NationSkander California Corporation RM4-2RS 15mm V Groove Guide Bearing Sealed Kit8354

Description
RM4-2RS 15mm V Groove Guide Bearing, bearing is a Sealed Item: RM4-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 16,250 N Static load rating Cor: 9,200 N Limiting Speed: Grease Lubrication: 39,500 RPM
Description
RM4-2RS 15mm V Groove Guide Bearing, bearing is a Sealed Item: RM4-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 16,250 N Static load rating Cor: 9,200 N Limiting Speed: Grease Lubrication: 39,500 RPM

Suppliers

Company
Product
Description
Supplier Links
RM4-2RS 15mm V Groove Guide Bearing Sealed - Kit8354 - NationSkander California Corporation
Anaheim, CA, USA
RM4-2RS 15mm V Groove Guide Bearing Sealed
Kit8354
RM4-2RS 15mm V Groove Guide Bearing Sealed Kit8354
RM4-2RS 15mm V Groove Guide Bearing, bearing is a Sealed Item: RM4-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 16,250 N Static load rating Cor: 9,200 N Limiting Speed: Grease Lubrication: 39,500 RPM

RM4-2RS 15mm V Groove Guide Bearing, bearing is a Sealed

  • Item: RM4-2RS Bearing
  • Type: V Groove Guide Bearing
  • Quantity: One bearing
  • Dynamic load rating Cr: 16,250 N
  • Static load rating Cor: 9,200 N
  • Limiting Speed:
    • Grease Lubrication: 39,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8354
Product Name RM4-2RS 15mm V Groove Guide Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS13762G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details