NationSkander California Corporation RM1ZZ 3/16 Kit8351

Description
RM1ZZ 3/16" V Groove Guide Bearing, bearing is a Shielded Item: RM1ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 1,650 N Static load rating Cor: 1,140 N Limiting Speed: Grease Lubrication: 4,150 RPM
Description
RM1ZZ 3/16" V Groove Guide Bearing, bearing is a Shielded Item: RM1ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 1,650 N Static load rating Cor: 1,140 N Limiting Speed: Grease Lubrication: 4,150 RPM

Suppliers

Company
Product
Description
Supplier Links
RM1ZZ 3/16 Kit8351
RM1ZZ 3/16" V Groove Guide Bearing, bearing is a Shielded Item: RM1ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 1,650 N Static load rating Cor: 1,140 N Limiting Speed: Grease Lubrication: 4,150 RPM

RM1ZZ 3/16" V Groove Guide Bearing, bearing is a Shielded

  • Item: RM1ZZ Bearing
  • Type: V Groove Guide Bearing
  • Quantity: One bearing
  • Dynamic load rating Cr: 1,650 N
  • Static load rating Cor: 1,140 N
  • Limiting Speed:
    • Grease Lubrication: 4,150 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8351
Product Name RM1ZZ 3/16
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2346918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details