NationSkander California Corporation S608-2RS Bearing Si3N4 Ceramic Kit8346

Description
S608-2RS Bearing is double sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination. Item: S608-2RS ball bearing Type: Deep groove radial ball bearings Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Double sealed with rubber seals RS/RS1/2RS1 Radial Clearance: C3 Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing Equal: s608-2RS1 & s608-2RZ Equal: 608-2RS1 & 608-2RZ Equivalents: S608-2RS and S608-2RS Bearings
Description
S608-2RS Bearing is double sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination. Item: S608-2RS ball bearing Type: Deep groove radial ball bearings Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Double sealed with rubber seals RS/RS1/2RS1 Radial Clearance: C3 Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing Equal: s608-2RS1 & s608-2RZ Equal: 608-2RS1 & 608-2RZ Equivalents: S608-2RS and S608-2RS Bearings

Suppliers

Company
Product
Description
Supplier Links
S608-2RS Bearing Si3N4 Ceramic - Kit8346 - NationSkander California Corporation
Anaheim, CA, USA
S608-2RS Bearing Si3N4 Ceramic
Kit8346
S608-2RS Bearing Si3N4 Ceramic Kit8346
S608-2RS Bearing is double sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination. Item: S608-2RS ball bearing Type: Deep groove radial ball bearings Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Double sealed with rubber seals RS/RS1/2RS1 Radial Clearance: C3 Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing Equal: s608-2RS1 & s608-2RZ Equal: 608-2RS1 & 608-2RZ Equivalents: S608-2RS and S608-2RS Bearings

S608-2RS Bearing is double sealed, radial and deep groove ball bearing, S608-2RS bearing is made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination.

  • Item: S608-2RS ball bearing
  • Type: Deep groove radial ball bearings
  • Material: Stainless Steel Grade 440C
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Radial Clearance: C3
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: One Bearing
  • Equal: s608-2RS1 & s608-2RZ
  • Equal: 608-2RS1 & 608-2RZ
  • Equivalents: S608-2RS and S608-2RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8346
Product Name S608-2RS Bearing Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details