NationSkander California Corporation 800 Sealed Skateboard/inline/Rollerblade Skate Bearing kit8342

Description
Pack of 800 Skateboard/Inline/Sk ate bearings, they work in Rollerblades and even scooters, the pack has 800 Deep Groove Radial Ball Bearings, bearings have 2 Removable Yellow Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Quantity: 800 bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1
Description
Pack of 800 Skateboard/Inline/Sk ate bearings, they work in Rollerblades and even scooters, the pack has 800 Deep Groove Radial Ball Bearings, bearings have 2 Removable Yellow Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Quantity: 800 bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1

Suppliers

Company
Product
Description
Supplier Links
800 Sealed Skateboard/inline/Rollerblade Skate Bearing - kit8342 - NationSkander California Corporation
Anaheim, CA, USA
800 Sealed Skateboard/inline/Rollerblade Skate Bearing
kit8342
800 Sealed Skateboard/inline/Rollerblade Skate Bearing kit8342
Pack of 800 Skateboard/Inline/Sk ate bearings, they work in Rollerblades and even scooters, the pack has 800 Deep Groove Radial Ball Bearings, bearings have 2 Removable Yellow Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Quantity: 800 bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1

Pack of 800 Skateboard/Inline/Skate bearings, they work in Rollerblades and even scooters, the pack has 800 Deep Groove Radial Ball Bearings, bearings have 2 Removable Yellow Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep groove sealed ball bearings
  • Seals: 2 Removable Rubber Seals
  • Quantity: 800 bearings
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
  • Equal: 608-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8342
Product Name 800 Sealed Skateboard/inline/Rollerblade Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details