NationSkander California Corporation 80 Sealed Skateboard/inline/Rollerblade Skate Bearing kit8341

Description
Pack of 80 Skateboard/Inline/Sk ate bearings, they work in Rollerblades and even scooters, the pack has 80 Deep Groove Radial Ball Bearings, bearings have 2 Removable Red Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Quantity: 80 bearings Dimensions: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1
Description
Pack of 80 Skateboard/Inline/Sk ate bearings, they work in Rollerblades and even scooters, the pack has 80 Deep Groove Radial Ball Bearings, bearings have 2 Removable Red Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Quantity: 80 bearings Dimensions: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1

Suppliers

Company
Product
Description
Supplier Links
80 Sealed Skateboard/inline/Rollerblade Skate Bearing - kit8341 - NationSkander California Corporation
Anaheim, CA, USA
80 Sealed Skateboard/inline/Rollerblade Skate Bearing
kit8341
80 Sealed Skateboard/inline/Rollerblade Skate Bearing kit8341
Pack of 80 Skateboard/Inline/Sk ate bearings, they work in Rollerblades and even scooters, the pack has 80 Deep Groove Radial Ball Bearings, bearings have 2 Removable Red Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Quantity: 80 bearings Dimensions: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1

Pack of 80 Skateboard/Inline/Skate bearings, they work in Rollerblades and even scooters, the pack has 80 Deep Groove Radial Ball Bearings, bearings have 2 Removable Red Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep groove sealed ball bearings
  • Seals: 2 Removable Rubber Seals
  • Quantity: 80 bearings
  • Dimensions: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
  • Equal: 608-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8341
Product Name 80 Sealed Skateboard/inline/Rollerblade Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3112G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details