Set of 16 Inline Skate bearings, they use in rollerblades, roller hockey and some quad roller skates, the set has 16 Deep Groove Sealed Ball Bearings, bearings have 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.
Item: 608-2RS Ball Bearings
Type: Deep groove Sealed ball bearings
Material: Chrome Steel
Closures: 2 Rubber Seals
Lubricant: Oil
Quantity: 16 Ball Bearings
Dimensions: 8mm x 22mm x 7mm
Inner Diameter: 8mm
Outer Diameter: 22mm
Width: 7mm
Size: 8 x 22 x 7 mm
Equal: 608-2RS1
FITS: CORONO 4WD 3DIFF
FITS: TIEMPO (1:8) GAS (SEALED)
Set of 16 Inline Skate bearings, they use in rollerblades, roller hockey and some quad roller skates, the set has 16 Deep Groove Sealed Ball Bearings, bearings have 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.
- Item: 608-2RS Ball Bearings
- Type: Deep groove Sealed ball bearings
- Material: Chrome Steel
- Closures: 2 Rubber Seals
- Lubricant: Oil
- Quantity: 16 Ball Bearings
- Dimensions: 8mm x 22mm x 7mm
- Inner Diameter: 8mm
- Outer Diameter: 22mm
- Width: 7mm
- Size: 8 x 22 x 7 mm
- Equal: 608-2RS1
- FITS: CORONO 4WD 3DIFF
- FITS: TIEMPO (1:8) GAS (SEALED)