NationSkander California Corporation 10 Sealed Bearing R1212-2RS 1/2 kit834

Description
R1212-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 5/32" inch. Each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in one plastic tube
Description
R1212-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 5/32" inch. Each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in one plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing R1212-2RS 1/2 - kit834 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing R1212-2RS 1/2
kit834
10 Sealed Bearing R1212-2RS 1/2 kit834
R1212-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 5/32" inch. Each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in one plastic tube

R1212-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 5/32" inch. Each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R1212-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 1/2" x 3/4" x 5/32" inch
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 3/4" inch
  • Width: 5/32" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in one plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit834
Product Name 10 Sealed Bearing R1212-2RS 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details