NationSkander California Corporation 8 Skateboard Bearing Sealed kit8339

Description
Set of 8 skateboard bearings, the set has 8 Deep Groove Radial Ball Bearings, VXB skateboard bearings are closed with removable rubber seals, VXB skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 rubber seals to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 8 bearings in a high density bag. Item: VXB skateboard bearings 608-2RS Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Rubber Seals Lubricant: Oil Quantity: Set of 8 skateboard bearings Packing: 8 bearings in one high density bag Size: 8x22x7 mm Equal: 608-2RS1
Description
Set of 8 skateboard bearings, the set has 8 Deep Groove Radial Ball Bearings, VXB skateboard bearings are closed with removable rubber seals, VXB skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 rubber seals to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 8 bearings in a high density bag. Item: VXB skateboard bearings 608-2RS Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Rubber Seals Lubricant: Oil Quantity: Set of 8 skateboard bearings Packing: 8 bearings in one high density bag Size: 8x22x7 mm Equal: 608-2RS1

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Bearing Sealed - kit8339 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Bearing Sealed
kit8339
8 Skateboard Bearing Sealed kit8339
Set of 8 skateboard bearings, the set has 8 Deep Groove Radial Ball Bearings, VXB skateboard bearings are closed with removable rubber seals, VXB skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 rubber seals to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 8 bearings in a high density bag. Item: VXB skateboard bearings 608-2RS Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Rubber Seals Lubricant: Oil Quantity: Set of 8 skateboard bearings Packing: 8 bearings in one high density bag Size: 8x22x7 mm Equal: 608-2RS1

Set of 8 skateboard bearings, the set has 8 Deep Groove Radial Ball Bearings, VXB skateboard bearings are closed with removable rubber seals, VXB skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 rubber seals to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 8 bearings in a high density bag.

  • Item: VXB skateboard bearings 608-2RS
  • Type: Sealed Deep groove VXB skateboard bearings
  • Closures: 2 Rubber Seals
  • Lubricant: Oil
  • Quantity: Set of 8 skateboard bearings
  • Packing: 8 bearings in one high density bag
  • Size: 8x22x7 mm
  • Equal: 608-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8339
Product Name 8 Skateboard Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 2612601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details