NationSkander California Corporation 6812 Full Ceramic Bearing 60x78x10 Kit8331

Description
Full Ceramic zirconium oxide 6812 Ball Bearings, the inner diameter is 60mm, outer diameter is 78mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6812 Ball Bearing Type: zirconium oxide Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 60mm x 78mm x 10mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 78mm Width/Height/thickne ss: 10mm Size: 60 x 78 x 10 mm Quantity: One Bearing
Description
Full Ceramic zirconium oxide 6812 Ball Bearings, the inner diameter is 60mm, outer diameter is 78mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6812 Ball Bearing Type: zirconium oxide Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 60mm x 78mm x 10mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 78mm Width/Height/thickne ss: 10mm Size: 60 x 78 x 10 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6812 Full Ceramic Bearing 60x78x10 - Kit8331 - NationSkander California Corporation
Anaheim, CA, USA
6812 Full Ceramic Bearing 60x78x10
Kit8331
6812 Full Ceramic Bearing 60x78x10 Kit8331
Full Ceramic zirconium oxide 6812 Ball Bearings, the inner diameter is 60mm, outer diameter is 78mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6812 Ball Bearing Type: zirconium oxide Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 60mm x 78mm x 10mm/Metric ID (inner diameter)/Bore: 60mm OD (outer diameter): 78mm Width/Height/thickne ss: 10mm Size: 60 x 78 x 10 mm Quantity: One Bearing

Full Ceramic zirconium oxide 6812 Ball Bearings, the inner diameter is 60mm, outer diameter is 78mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6812 Ball Bearing
  • Type: zirconium oxide Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic (zirconium oxide)
  • Inner/outer races: ZrO2 Ceramic (zirconium oxide)
  • Dimensions: 60mm x 78mm x 10mm/Metric
  • ID (inner diameter)/Bore: 60mm
  • OD (outer diameter): 78mm
  • Width/Height/thickness: 10mm
  • Size: 60 x 78 x 10 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8331
Product Name 6812 Full Ceramic Bearing 60x78x10
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details