NationSkander California Corporation 708A Angular Contact Bearing 8x22x7 Kit8330

Description
708A Angular Contact Ball Bearings Open, 708A bearing is made from Chrome Steel. the inner diameter is 8mm, the outer diameter is 22mm and the width is 7mm Item: 708A Ball Bearing Type: Angular Contact ball bearings Closures: Open Size: 8 x 22 x 7 mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM Oil Lubrication: 41,000 RPM
Description
708A Angular Contact Ball Bearings Open, 708A bearing is made from Chrome Steel. the inner diameter is 8mm, the outer diameter is 22mm and the width is 7mm Item: 708A Ball Bearing Type: Angular Contact ball bearings Closures: Open Size: 8 x 22 x 7 mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM Oil Lubrication: 41,000 RPM

Suppliers

Company
Product
Description
Supplier Links
708A Angular Contact Bearing 8x22x7 - Kit8330 - NationSkander California Corporation
Anaheim, CA, USA
708A Angular Contact Bearing 8x22x7
Kit8330
708A Angular Contact Bearing 8x22x7 Kit8330
708A Angular Contact Ball Bearings Open, 708A bearing is made from Chrome Steel. the inner diameter is 8mm, the outer diameter is 22mm and the width is 7mm Item: 708A Ball Bearing Type: Angular Contact ball bearings Closures: Open Size: 8 x 22 x 7 mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM Oil Lubrication: 41,000 RPM

708A Angular Contact Ball Bearings Open, 708A bearing is made from Chrome Steel. the inner diameter is 8mm, the outer diameter is 22mm and the width is 7mm

  • Item: 708A Ball Bearing
  • Type: Angular Contact ball bearings
  • Closures: Open
  • Size: 8 x 22 x 7 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 34,000 RPM
    • Oil Lubrication: 41,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8330
Product Name 708A Angular Contact Bearing 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details