NationSkander California Corporation 6202 Full Ceramic Bearing Si3N4/PTFE 15x35x11 Kit8328

Description
6202 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6202 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 (silicon nitride) Ceramic Inner/outer races: Si3N4 Ceramic Cage: PTFE Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing
Description
6202 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6202 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 (silicon nitride) Ceramic Inner/outer races: Si3N4 Ceramic Cage: PTFE Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6202 Full Ceramic Bearing Si3N4/PTFE 15x35x11 - Kit8328 - NationSkander California Corporation
Anaheim, CA, USA
6202 Full Ceramic Bearing Si3N4/PTFE 15x35x11
Kit8328
6202 Full Ceramic Bearing Si3N4/PTFE 15x35x11 Kit8328
6202 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6202 Ball Bearing Type: Full Ceramic Ball Bearing Balls: Si3N4 (silicon nitride) Ceramic Inner/outer races: Si3N4 Ceramic Cage: PTFE Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 15 x 35 x 11 mm Quantity: One Bearing

6202 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6202 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: Si3N4 (silicon nitride) Ceramic
  • Inner/outer races: Si3N4 Ceramic
  • Cage: PTFE
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 15 x 35 x 11 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8328
Product Name 6202 Full Ceramic Bearing Si3N4/PTFE 15x35x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details