NationSkander California Corporation 10 Bearing 2x5 kit831

Description
2 x 5 x 2.5 Shielded Ball Bearings, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 5 x 2.5 Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 98,000 RPM
Description
2 x 5 x 2.5 Shielded Ball Bearings, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 5 x 2.5 Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 98,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2x5 - kit831 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2x5
kit831
10 Bearing 2x5 kit831
2 x 5 x 2.5 Shielded Ball Bearings, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 5 x 2.5 Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 98,000 RPM

2 x 5 x 2.5 Shielded Ball Bearings, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 2 x 5 x 2.5 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 2mm x 5mm x 2.5mm
  • Inner Diameter: 2mm
  • Outer Diameter: 5mm
  • Width: 2.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 190 N
  • Static load rating Cor: 60 N
  • Limiting Speed:
    • Grease Lubrication: 98,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit831
Product Name 10 Bearing 2x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details