NationSkander California Corporation 10 Bearing 604ZZ 4x12 kit830

Description
Pack of 10 Bearings 604ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
Pack of 10 Bearings 604ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 604ZZ 4x12 - kit830 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 604ZZ 4x12
kit830
10 Bearing 604ZZ 4x12 kit830
Pack of 10 Bearings 604ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 4mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Pack of 10 Bearings 604ZZ Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 4mm x 12mm x 4mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Packing: 10 bearings in 1 plastic tube
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit830
Product Name 10 Bearing 604ZZ 4x12
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details
Ball Bearings - 2346895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details