NationSkander California Corporation Set of 8 Full Ceramic High Speed Bearing ZrO2/Si3N4 kit8295

Description
Set of 8 full ceramic skate bearings that work in high speed skate applications like skateboards, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings use for racing and competitions, this set has 8 bearings for skateboards, there is no steel/ferrous mateial in these ball bearings. Item: 608 skate bearings Pack Type: Full Ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic (White color) Balls: Si3n4 (silicon nitride) Ceramic (Black COlor) Cage: PTFE Closures: Open Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm Highest Temperature: 356 (degrees fahrenheit)=180 (degrees Celsius) Quantity: 8 Bearings
Description
Set of 8 full ceramic skate bearings that work in high speed skate applications like skateboards, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings use for racing and competitions, this set has 8 bearings for skateboards, there is no steel/ferrous mateial in these ball bearings. Item: 608 skate bearings Pack Type: Full Ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic (White color) Balls: Si3n4 (silicon nitride) Ceramic (Black COlor) Cage: PTFE Closures: Open Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm Highest Temperature: 356 (degrees fahrenheit)=180 (degrees Celsius) Quantity: 8 Bearings

Suppliers

Company
Product
Description
Supplier Links
Set of 8 Full Ceramic High Speed Bearing ZrO2/Si3N4 - kit8295 - NationSkander California Corporation
Anaheim, CA, USA
Set of 8 Full Ceramic High Speed Bearing ZrO2/Si3N4
kit8295
Set of 8 Full Ceramic High Speed Bearing ZrO2/Si3N4 kit8295
Set of 8 full ceramic skate bearings that work in high speed skate applications like skateboards, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings use for racing and competitions, this set has 8 bearings for skateboards, there is no steel/ferrous mateial in these ball bearings. Item: 608 skate bearings Pack Type: Full Ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic (White color) Balls: Si3n4 (silicon nitride) Ceramic (Black COlor) Cage: PTFE Closures: Open Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm Highest Temperature: 356 (degrees fahrenheit)=180 (degrees Celsius) Quantity: 8 Bearings

Set of 8 full ceramic skate bearings that work in high speed skate applications like skateboards, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings use for racing and competitions, this set has 8 bearings for skateboards, there is no steel/ferrous mateial in these ball bearings.

  • Item: 608 skate bearings Pack
  • Type: Full Ceramic
  • Inner/outer races: ZrO2 (zirconium oxide) Ceramic (White color)
  • Balls: Si3n4 (silicon nitride) Ceramic (Black COlor)
  • Cage: PTFE
  • Closures: Open
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8mm x 22mm x 7mm
  • Highest Temperature: 356 (degrees fahrenheit)=180 (degrees Celsius)
  • Quantity: 8 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8295
Product Name Set of 8 Full Ceramic High Speed Bearing ZrO2/Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details