NationSkander California Corporation 10 Bearing 603ZZ kit829

Description
10 Ball Bearings 603ZZ, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 603ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 160 N Limiting Speed: Grease Lubrication: 60,000 RPM
Description
10 Ball Bearings 603ZZ, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 603ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 160 N Limiting Speed: Grease Lubrication: 60,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 603ZZ - kit829 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 603ZZ
kit829
10 Bearing 603ZZ kit829
10 Ball Bearings 603ZZ, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 603ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 160 N Limiting Speed: Grease Lubrication: 60,000 RPM

10 Ball Bearings 603ZZ, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 603ZZ Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 9mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 430 N
  • Static load rating Cor: 160 N
  • Limiting Speed:
    • Grease Lubrication: 60,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit829
Product Name 10 Bearing 603ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details