NationSkander California Corporation 2 Bearing 7207B 35x72x17 Angular Contact Kit8287

Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7207B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item:7207B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 35mm x 72mm x 17mm/Metric inner diameter: 35mm outer diameter: 72mm Width: 17mm Size: 35mm x 72mm x 17 mm Quantity: Two Bearings Dynamic load rating Cr: 28,000N Static load rating Cor: 19,000N Limiting Speed: Grease Lubrication:7,500 RPM Oil Lubrication: 10,000RPM
Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7207B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item:7207B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 35mm x 72mm x 17mm/Metric inner diameter: 35mm outer diameter: 72mm Width: 17mm Size: 35mm x 72mm x 17 mm Quantity: Two Bearings Dynamic load rating Cr: 28,000N Static load rating Cor: 19,000N Limiting Speed: Grease Lubrication:7,500 RPM Oil Lubrication: 10,000RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 7207B 35x72x17 Angular Contact - Kit8287 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 7207B 35x72x17 Angular Contact
Kit8287
2 Bearing 7207B 35x72x17 Angular Contact Kit8287
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7207B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item:7207B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 35mm x 72mm x 17mm/Metric inner diameter: 35mm outer diameter: 72mm Width: 17mm Size: 35mm x 72mm x 17 mm Quantity: Two Bearings Dynamic load rating Cr: 28,000N Static load rating Cor: 19,000N Limiting Speed: Grease Lubrication:7,500 RPM Oil Lubrication: 10,000RPM

Set of 2 Single Row Angular Contact Spindle Ball Bearings 7207B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel.

  • Item:7207B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings)
  • Dimensions: 35mm x 72mm x 17mm/Metric
  • inner diameter: 35mm
  • outer diameter: 72mm
  • Width: 17mm
  • Size: 35mm x 72mm x 17 mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 28,000N
  • Static load rating Cor: 19,000N
  • Limiting Speed:
    • Grease Lubrication:7,500 RPM
    • Oil Lubrication: 10,000RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8287
Product Name 2 Bearing 7207B 35x72x17 Angular Contact
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details