NationSkander California Corporation 10 Ceramic Bearing 6x12x4 Sealed kit827

Description
10 Hybrid Ceramic Ball Bearings, it is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm, bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Seals Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM
Description
10 Hybrid Ceramic Ball Bearings, it is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm, bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Seals Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 6x12x4 Sealed - kit827 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 6x12x4 Sealed
kit827
10 Ceramic Bearing 6x12x4 Sealed kit827
10 Hybrid Ceramic Ball Bearings, it is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm, bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Seals Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM

10 Hybrid Ceramic Ball Bearings, it is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm, bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 6mm x 12mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 710 N
  • Static load rating Cor: 290 N
  • Limiting Speed:
    • Grease Lubrication: 49,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit827
Product Name 10 Ceramic Bearing 6x12x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details