NationSkander California Corporation 686 Full Ceramic Bearing 6x13x3.5 Kit8263

Description
686 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 6mm, outer diameter is 13mm and the width is 3.5mm, Bearing is made of Ceramic. Item: 686 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 13mm x 3.5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 13mm Width/Height/thickne ss: 3.5mm Size: 6 x 13 x 3.5 mm Quantity: One bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
686 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 6mm, outer diameter is 13mm and the width is 3.5mm, Bearing is made of Ceramic. Item: 686 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 13mm x 3.5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 13mm Width/Height/thickne ss: 3.5mm Size: 6 x 13 x 3.5 mm Quantity: One bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
686 Full Ceramic Bearing 6x13x3.5 - Kit8263 - NationSkander California Corporation
Anaheim, CA, USA
686 Full Ceramic Bearing 6x13x3.5
Kit8263
686 Full Ceramic Bearing 6x13x3.5 Kit8263
686 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 6mm, outer diameter is 13mm and the width is 3.5mm, Bearing is made of Ceramic. Item: 686 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 13mm x 3.5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 13mm Width/Height/thickne ss: 3.5mm Size: 6 x 13 x 3.5 mm Quantity: One bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

686 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 6mm, outer diameter is 13mm and the width is 3.5mm, Bearing is made of Ceramic.

  • Item: 686 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 6mm x 13mm x 3.5mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 13mm
  • Width/Height/thickness: 3.5mm
  • Size: 6 x 13 x 3.5 mm
  • Quantity: One bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8263
Product Name 686 Full Ceramic Bearing 6x13x3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details