NationSkander California Corporation R8-2RS Full Ceramic Sealed Bearing 1/2 Kit8262

Description
Full Ceramic R8-2RS Ball Bearings, the inner diameter is 1/2", outer diameter is1 1/8" and the width is 5/16", Bearing is made of Ceramic. Item: R8-2rs Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: One Bearing Highest Temperature: 356(degrees fahrenheit) = 180(degrees Celsius)
Description
Full Ceramic R8-2RS Ball Bearings, the inner diameter is 1/2", outer diameter is1 1/8" and the width is 5/16", Bearing is made of Ceramic. Item: R8-2rs Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: One Bearing Highest Temperature: 356(degrees fahrenheit) = 180(degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R8-2RS Full Ceramic Sealed Bearing 1/2 - Kit8262 - NationSkander California Corporation
Anaheim, CA, USA
R8-2RS Full Ceramic Sealed Bearing 1/2
Kit8262
R8-2RS Full Ceramic Sealed Bearing 1/2 Kit8262
Full Ceramic R8-2RS Ball Bearings, the inner diameter is 1/2", outer diameter is1 1/8" and the width is 5/16", Bearing is made of Ceramic. Item: R8-2rs Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Closures: PTFE Covers (white) Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: One Bearing Highest Temperature: 356(degrees fahrenheit) = 180(degrees Celsius)

Full Ceramic R8-2RS Ball Bearings, the inner diameter is 1/2", outer diameter is1 1/8" and the width is 5/16", Bearing is made of Ceramic.

  • Item: R8-2rs Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/2" x 1 1/8" x 5/16" inch
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 1 1/8" inch
  • Width: 5/16" inch
  • Quantity: One Bearing
  • Highest Temperature: 356(degrees fahrenheit) = 180(degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8262
Product Name R8-2RS Full Ceramic Sealed Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
Ball Bearings - 2058755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details