NationSkander California Corporation Full Ceramic ball Bearing 4x8x2 ZrO2 Kit8259

Description
4 x 8 x 2 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 2mmm, Bearing is made of Ceramic. Item: 4 x 8 x 2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 8mm x 2mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 2mm Size:4 x 8 x 2 mm Quantity:One Bearing
Description
4 x 8 x 2 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 2mmm, Bearing is made of Ceramic. Item: 4 x 8 x 2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 8mm x 2mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 2mm Size:4 x 8 x 2 mm Quantity:One Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic ball Bearing 4x8x2 ZrO2 - Kit8259 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic ball Bearing 4x8x2 ZrO2
Kit8259
Full Ceramic ball Bearing 4x8x2 ZrO2 Kit8259
4 x 8 x 2 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 2mmm, Bearing is made of Ceramic. Item: 4 x 8 x 2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 8mm x 2mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 8mm Width/Height/thickne ss: 2mm Size:4 x 8 x 2 mm Quantity:One Bearing

4 x 8 x 2 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 8mm and the width is 2mmm, Bearing is made of Ceramic.

  • Item: 4 x 8 x 2 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 4mm x 8mm x 2mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 8mm
  • Width/Height/thickness: 2mm
  • Size:4 x 8 x 2 mm
  • Quantity:One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8259
Product Name Full Ceramic ball Bearing 4x8x2 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details