NationSkander California Corporation 7004 Angular Contact Full Ceramic Bearing 20x42x12 Kit8256

Description
7004 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7004 Angular Contact Ball Bearing Type: Angular Contact Full Ceramic Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
7004 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7004 Angular Contact Ball Bearing Type: Angular Contact Full Ceramic Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
7004 Angular Contact Full Ceramic Bearing 20x42x12 - Kit8256 - NationSkander California Corporation
Anaheim, CA, USA
7004 Angular Contact Full Ceramic Bearing 20x42x12
Kit8256
7004 Angular Contact Full Ceramic Bearing 20x42x12 Kit8256
7004 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7004 Angular Contact Ball Bearing Type: Angular Contact Full Ceramic Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

7004 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7004 Angular Contact Ball Bearing
  • Type: Angular Contact Full Ceramic
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 20mm x 42mm x 12mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 12mm
  • Size: 20 x 42 x 12 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8256
Product Name 7004 Angular Contact Full Ceramic Bearing 20x42x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details