NationSkander California Corporation 6900 Full Ceramic Silicon Nitride Bearing 10x22x6 Kit8255

Description
6900 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 22mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6900 Full Ceramic Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic Cage: PTFE Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity:One Bearing Equal: 6900 Equivalents: 61900 Bearing
Description
6900 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 22mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6900 Full Ceramic Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic Cage: PTFE Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity:One Bearing Equal: 6900 Equivalents: 61900 Bearing

Suppliers

Company
Product
Description
Supplier Links
6900 Full Ceramic Silicon Nitride Bearing 10x22x6 - Kit8255 - NationSkander California Corporation
Anaheim, CA, USA
6900 Full Ceramic Silicon Nitride Bearing 10x22x6
Kit8255
6900 Full Ceramic Silicon Nitride Bearing 10x22x6 Kit8255
6900 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 22mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6900 Full Ceramic Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 Ceramic Cage: PTFE Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity:One Bearing Equal: 6900 Equivalents: 61900 Bearing

6900 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 22mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6900 Full Ceramic Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: Si3N4 Ceramic
  • Balls: Si3N4 Ceramic
  • Cage: PTFE
  • Dimensions: 10mm x 22mm x 6mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 6mm
  • Size: 10 x 22 x 6 mm
  • Quantity:One Bearing
  • Equal: 6900
  • Equivalents: 61900 Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8255
Product Name 6900 Full Ceramic Silicon Nitride Bearing 10x22x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details