NationSkander California Corporation 683 Full Ceramic Bearing 3x7x3 Kit8254

Description
683 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 3mm, outer diameter is 7mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 683 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 3mm x 7mm x 3mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 7mm Width/Height/thickne ss: 3mm Size: 3 x 7 x 3 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
683 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 3mm, outer diameter is 7mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 683 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 3mm x 7mm x 3mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 7mm Width/Height/thickne ss: 3mm Size: 3 x 7 x 3 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
683 Full Ceramic Bearing 3x7x3 - Kit8254 - NationSkander California Corporation
Anaheim, CA, USA
683 Full Ceramic Bearing 3x7x3
Kit8254
683 Full Ceramic Bearing 3x7x3 Kit8254
683 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 3mm, outer diameter is 7mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 683 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 3mm x 7mm x 3mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 7mm Width/Height/thickne ss: 3mm Size: 3 x 7 x 3 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

683 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 3mm, outer diameter is 7mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 683 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 3mm x 7mm x 3mm/Metric
  • ID (inner diameter)/Bore: 3mm
  • OD (outer diameter): 7mm
  • Width/Height/thickness: 3mm
  • Size: 3 x 7 x 3 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8254
Product Name 683 Full Ceramic Bearing 3x7x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details