NationSkander California Corporation 634 Full Ceramic Bearing 4x16x5 Kit8253

Description
634 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 634 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 4mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 4 x 16 x 5 mm Quantity: One Bearing
Description
634 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 634 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 4mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 4 x 16 x 5 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
634 Full Ceramic Bearing 4x16x5 - Kit8253 - NationSkander California Corporation
Anaheim, CA, USA
634 Full Ceramic Bearing 4x16x5
Kit8253
634 Full Ceramic Bearing 4x16x5 Kit8253
634 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 634 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 4mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 4 x 16 x 5 mm Quantity: One Bearing

634 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 634 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 zirconium oxide ceramic
  • Inner/outer races: ZrO2 (zirconium oxide) Ceramic
  • Dimensions: 4mm x 16mm x 5mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 5mm
  • Size: 4 x 16 x 5 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8253
Product Name 634 Full Ceramic Bearing 4x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details