NationSkander California Corporation 6300 Full Ceramic Bearing Silicon Carbide 10x35x11 Kit8252

Description
6300 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 35mm and the width is 11mm, this is a popular size that could be used in many applications, Bearing is made of SiC(Silicon carbide) Ceramic. Item: 6300 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls:SiC Ceramic Cage: PTFE Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10mm x 35mm x 11mm Quantity: One bearing Equal: 6300
Description
6300 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 35mm and the width is 11mm, this is a popular size that could be used in many applications, Bearing is made of SiC(Silicon carbide) Ceramic. Item: 6300 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls:SiC Ceramic Cage: PTFE Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10mm x 35mm x 11mm Quantity: One bearing Equal: 6300

Suppliers

Company
Product
Description
Supplier Links
6300 Full Ceramic Bearing Silicon Carbide 10x35x11 - Kit8252 - NationSkander California Corporation
Anaheim, CA, USA
6300 Full Ceramic Bearing Silicon Carbide 10x35x11
Kit8252
6300 Full Ceramic Bearing Silicon Carbide 10x35x11 Kit8252
6300 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 35mm and the width is 11mm, this is a popular size that could be used in many applications, Bearing is made of SiC(Silicon carbide) Ceramic. Item: 6300 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls:SiC Ceramic Cage: PTFE Dimensions: 10mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 35mm Width/Height/thickne ss: 11mm Size: 10mm x 35mm x 11mm Quantity: One bearing Equal: 6300

6300 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 35mm and the width is 11mm, this is a popular size that could be used in many applications, Bearing is made of SiC(Silicon carbide) Ceramic.

  • Item: 6300 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: SiC Ceramic
  • Balls:SiC Ceramic
  • Cage: PTFE
  • Dimensions: 10mm x 35mm x 11mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 11mm
  • Size: 10mm x 35mm x 11mm
  • Quantity: One bearing
  • Equal: 6300
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8252
Product Name 6300 Full Ceramic Bearing Silicon Carbide 10x35x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
20mm Bore, 47mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS4720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details