NationSkander California Corporation 625 Full Ceramic Bearing 5x16x5 Kit8250

Description
Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 625 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 5mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 5 x 16 x 5 mm Quantity: One Bearing
Description
Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 625 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 5mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 5 x 16 x 5 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
625 Full Ceramic Bearing 5x16x5 - Kit8250 - NationSkander California Corporation
Anaheim, CA, USA
625 Full Ceramic Bearing 5x16x5
Kit8250
625 Full Ceramic Bearing 5x16x5 Kit8250
Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 625 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 5mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 5 x 16 x 5 mm Quantity: One Bearing

Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 625 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 zirconium oxide ceramic
  • Inner/outer races: ZrO2 (zirconium oxide) Ceramic
  • Dimensions: 5mm x 16mm x 5mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 5mm
  • Size: 5 x 16 x 5 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8250
Product Name 625 Full Ceramic Bearing 5x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P13762M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details