NationSkander California Corporation 6205 Full Ceramic Bearing 25x52x15 Silicon Nitride Kit8248

Description
6205 Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Type: Full Ceramic Dimensions: 25*52*15 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=52mm Width/Height/thickne ss=15mm Inner/outer races: Si3N4 Ceramic Balls: SiC (Silicon Nitride) Ceramic Size: 25mm x 52mm x 15mm Quantity: One ball bearing Cage: PTFE
Description
6205 Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Type: Full Ceramic Dimensions: 25*52*15 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=52mm Width/Height/thickne ss=15mm Inner/outer races: Si3N4 Ceramic Balls: SiC (Silicon Nitride) Ceramic Size: 25mm x 52mm x 15mm Quantity: One ball bearing Cage: PTFE

Suppliers

Company
Product
Description
Supplier Links
6205 Full Ceramic Bearing 25x52x15 Silicon Nitride - Kit8248 - NationSkander California Corporation
Anaheim, CA, USA
6205 Full Ceramic Bearing 25x52x15 Silicon Nitride
Kit8248
6205 Full Ceramic Bearing 25x52x15 Silicon Nitride Kit8248
6205 Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Type: Full Ceramic Dimensions: 25*52*15 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=52mm Width/Height/thickne ss=15mm Inner/outer races: Si3N4 Ceramic Balls: SiC (Silicon Nitride) Ceramic Size: 25mm x 52mm x 15mm Quantity: One ball bearing Cage: PTFE

6205 Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6205
  • Type: Full Ceramic
  • Dimensions: 25*52*15 mm/Metric
  • ID (inner diameter)/Bore=25mm
  • OD (outer diameter)=52mm
  • Width/Height/thickness=15mm
  • Inner/outer races: Si3N4 Ceramic
  • Balls: SiC (Silicon Nitride) Ceramic
  • Size: 25mm x 52mm x 15mm
  • Quantity: One ball bearing
  • Cage: PTFE
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8248
Product Name 6205 Full Ceramic Bearing 25x52x15 Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details