NationSkander California Corporation 604 Full Ceramic Silicon Nitride Bearing 4x12x4 Kit8245

Description
604 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 12mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 604 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 4mm x 12mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 12mm Width/Height/thickne ss: 4mm Size: 4 x 12 x 4 mm Quantity: One Bearing
Description
604 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 12mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 604 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 4mm x 12mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 12mm Width/Height/thickne ss: 4mm Size: 4 x 12 x 4 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
604 Full Ceramic Silicon Nitride Bearing 4x12x4 - Kit8245 - NationSkander California Corporation
Anaheim, CA, USA
604 Full Ceramic Silicon Nitride Bearing 4x12x4
Kit8245
604 Full Ceramic Silicon Nitride Bearing 4x12x4 Kit8245
604 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 12mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 604 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 4mm x 12mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 12mm Width/Height/thickne ss: 4mm Size: 4 x 12 x 4 mm Quantity: One Bearing

604 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 12mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 604 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Dimensions: 4mm x 12mm x 4mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 12mm
  • Width/Height/thickness: 4mm
  • Size: 4 x 12 x 4 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8245
Product Name 604 Full Ceramic Silicon Nitride Bearing 4x12x4
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 2612578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details